TE Connectivity Plug & Play Accelerometers 68C-2000-240

Description
Body Features Material : Stainless Steel Number of Axes : 3 Weight : 9 G  [.315 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .1 mV/g, .3 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -20 - 93 DEGC  [-4 - 200 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 3 Weight : 9 G  [.315 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .1 mV/g, .3 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -20 - 93 DEGC  [-4 - 200 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 68C-2000-240 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
68C-2000-240
Plug & Play Accelerometers 68C-2000-240
Body Features Material : Stainless Steel Number of Axes : 3 Weight : 9 G  [.315 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .1 mV/g, .3 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -20 - 93 DEGC  [-4 - 200 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 3
  • Weight : 9 G  [.315 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 2000
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : .1 mV/g, .3 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-1000 to 0-4000

Usage Conditions


  • Operating Temperature Range : -20 - 93 DEGC  [-4 - 200 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 68C-2000-240
Product Name Plug & Play Accelerometers
Acceleration 2000 g
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3028-002-N - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 150 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007180-01 - TE Connectivity
Specs
Acceleration 6000 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Vibration Sensors - 10218803-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details