TE Connectivity
Splices
689810N002
Description
Dimensions Overall Product Length : 30.15 MM [1.187 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Overall Product Length : 30.15 MM [1.187 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Overall Product Length : 30.15 MM [1.187 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Overall Product Length : 30.15 MM [1.187 INCH ]
- Wire Size (CMA) : 10000 - 13000
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
689810N002 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
3 suppliers