TE Connectivity Ring Connectors 688850-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 150, 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Piercing
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 150, 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Piercing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 688850-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
688850-000
Ring Connectors 688850-000
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 150, 70 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Piercing

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Shape : Sector Stranded, Sector Solid

Configuration Features


  • Number of Bolts : 6
  • Number of Cores : 4

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 150, 70 - 120

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Piercing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 688850-000
Product Name Ring Connectors
Mounting Piercing
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details