Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 85 MMSQ [3/0 - 3/0 AWGKC ] Compatible Conductor Range - Tap : 3.31 MMSQ , 5.26 MMSQ , 13.3 MMSQ [10 - 10 AWGKC , 6 - 6 AWGKC , 12 - 12 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 85 MMSQ [3/0 - 3/0 AWGKC ]
- Compatible Conductor Range - Tap : 3.31 MMSQ , 5.26 MMSQ , 13.3 MMSQ [10 - 10 AWGKC , 6 - 6 AWGKC , 12 - 12 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]