TE Connectivity Wedge Connectors 688652-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 53.5 MMSQ  [1/0 - 1/0 AWGKC ] Compatible Conductor Range - Tap : 3.31 - 5.26 MMSQ  [12 - 10 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 53.5 MMSQ  [1/0 - 1/0 AWGKC ] Compatible Conductor Range - Tap : 3.31 - 5.26 MMSQ  [12 - 10 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 688652-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
688652-1
Wedge Connectors 688652-1
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 53.5 MMSQ  [1/0 - 1/0 AWGKC ] Compatible Conductor Range - Tap : 3.31 - 5.26 MMSQ  [12 - 10 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 53.5 MMSQ  [1/0 - 1/0 AWGKC ]
  • Compatible Conductor Range - Tap : 3.31 - 5.26 MMSQ  [12 - 10 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Hot Stick Accessories, Insulated Cover

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
U.d.c Type A Amp - Te Connectivity - 42AJ5834 - Newark, An Avnet Company
Chicago, IL, United States
U.d.c Type A Amp - Te Connectivity
42AJ5834
U.d.c Type A Amp - Te Connectivity 42AJ5834
U.D.C TYPE A

U.D.C TYPE A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 688652-1 688652-1 42AJ5834
Product Name Wedge Connectors U.d.c Type A Amp - Te Connectivity
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products