TE Connectivity
Splices
688489-000
Description
Body Features Primary Product Color : Yellow
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 105.92 MM [4.17 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Yellow
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 105.92 MM [4.17 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Yellow
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 105.92 MM [4.17 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Primary Product Color : Yellow
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Product Length : 105.92 MM [4.17 INCH ]
- Wire Size (MMSQ) : 4 - .75
- Wire Size (AWG) : 12 - 18
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
688489-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 21 AWG
View Details