TE Connectivity Circular Contact, Pin, 26Awg To 22Awg, Crimp; Product Range Deutsch Te Connectivity 6860-201-22278

Description
CIRCULAR CONTACT, PIN, 26AWG TO 22AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 26AWG TO 22AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 26Awg To 22Awg, Crimp; Product Range Deutsch Te Connectivity - 93K7195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26Awg To 22Awg, Crimp; Product Range Deutsch Te Connectivity
93K7195
Circular Contact, Pin, 26Awg To 22Awg, Crimp; Product Range Deutsch Te Connectivity 93K7195
CIRCULAR CONTACT, PIN, 26AWG TO 22AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26AWG TO 22AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93K7195
Product Name Circular Contact, Pin, 26Awg To 22Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details