TE Connectivity Compression Connectors 683954-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 4.7 MM  [.185 INCH ] Barrel Length : 9.5 MM  [.374 INCH ] Barrel Outside Diameter : 7.1 MM  [.279 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 3 - 10 Compatible Conductor Range (AWGKC) : 12 - 8 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Cable Connector Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 4.7 MM  [.185 INCH ] Barrel Length : 9.5 MM  [.374 INCH ] Barrel Outside Diameter : 7.1 MM  [.279 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 3 - 10 Compatible Conductor Range (AWGKC) : 12 - 8 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Cable Connector Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 683954-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
683954-000
Compression Connectors 683954-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 4.7 MM  [.185 INCH ] Barrel Length : 9.5 MM  [.374 INCH ] Barrel Outside Diameter : 7.1 MM  [.279 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 3 - 10 Compatible Conductor Range (AWGKC) : 12 - 8 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Cable Connector Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Short
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 4.7 MM  [.185 INCH ]
  • Barrel Length : 9.5 MM  [.374 INCH ]
  • Barrel Outside Diameter : 7.1 MM  [.279 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 3 - 10
  • Compatible Conductor Range (AWGKC) : 12 - 8

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Compression Connector Product Type : Cable Connector
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 683954-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details