Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Round, Stranded Primary Product Material : Brass
Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50 - 150 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 120 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 150 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 185
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150, 95 - 240, 70 - 185, 50 - 150 Compatible Conductor Range (AWGKC) : 4/0 - 500, 2 - 250, 2 - 300, 1/0 - 300
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Sector, Solid, Round, Stranded
- Primary Product Material : Brass
Configuration Features
- Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50 - 150
- Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 120
- Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 150
- Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 185
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150, 95 - 240, 70 - 185, 50 - 150
- Compatible Conductor Range (AWGKC) : 4/0 - 500, 2 - 250, 2 - 300, 1/0 - 300
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide