TE Connectivity SC Connectors 6828099-2

Description
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode
Request a Quote
Description
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SC Connectors - 6828099-2 - TE Connectivity
Berwyn, PA, United States
SC Connectors
6828099-2
SC Connectors 6828099-2
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode

Body Features


  • Boot Color : Beige
  • Primary Product Color : Beige

Dimensions


  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Product Type Features


  • Fiber Optic Mode : Multimode
Buy Now
Co Kit, Sc, Mm, Sim, Tght Amp - Te Connectivity - 19R7061 - Newark, An Avnet Company
Chicago, IL, United States
Co Kit, Sc, Mm, Sim, Tght Amp - Te Connectivity
19R7061
Co Kit, Sc, Mm, Sim, Tght Amp - Te Connectivity 19R7061
CO KIT, SC, MM, SIM, TGHT

CO KIT, SC, MM, SIM, TGHT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6828099-2 19R7061
Product Name SC Connectors Co Kit, Sc, Mm, Sim, Tght Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details