TE Connectivity SC Connectors 6828099-1

Description
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode
Request a Quote Datasheet
Description
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Connectors - 6828099-1 - TE Connectivity
Berwyn, PA, United States
SC Connectors
6828099-1
SC Connectors 6828099-1
Body Features Boot Color : Beige Primary Product Color : Beige Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Multimode

Body Features


  • Boot Color : Beige
  • Primary Product Color : Beige

Dimensions


  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Product Type Features


  • Fiber Optic Mode : Multimode
Buy Now
Connectors - 6828099-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
6828099-1
Connectors 6828099-1
CO KIT, SC, MM, SIM, TGHT

CO KIT, SC, MM, SIM, TGHT

Buy Now
Singapore, Singapore
Electronic Connector
440-6828099-1
Electronic Connector 440-6828099-1
Conn LC Multi Mode Simplex M ST Cable Mount Individual Product overview: 6828099-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-6828099-1 can be used for catalog matching and distributor lookup.

Conn LC Multi Mode Simplex M ST Cable Mount Individual Product overview: 6828099-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-6828099-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6828099-1 6828099-1 440-6828099-1
Product Name SC Connectors Connectors Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details