TE Connectivity LC Connectors 6828095-2

Description
Body Features Boot Color : Blue Boot Type : Bend Limiting Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Fiber Diameter (MICM) : 125 Outside Cable Diameter (MM) : 1.6 - 2 Housing Features Housing Color : Blue Operation/Applicatio n SECURE : No Packaging Features Packaging Method : Bulk Product Type Features Connector Type : LC Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode Pre-Polished : No Product Type : Connector
Request a Quote
Description
Body Features Boot Color : Blue Boot Type : Bend Limiting Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Fiber Diameter (MICM) : 125 Outside Cable Diameter (MM) : 1.6 - 2 Housing Features Housing Color : Blue Operation/Applicatio n SECURE : No Packaging Features Packaging Method : Bulk Product Type Features Connector Type : LC Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode Pre-Polished : No Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 6828095-2 - TE Connectivity
Berwyn, PA, United States
LC Connectors
6828095-2
LC Connectors 6828095-2
Body Features Boot Color : Blue Boot Type : Bend Limiting Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Fiber Diameter (MICM) : 125 Outside Cable Diameter (MM) : 1.6 - 2 Housing Features Housing Color : Blue Operation/Applicatio n SECURE : No Packaging Features Packaging Method : Bulk Product Type Features Connector Type : LC Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode Pre-Polished : No Product Type : Connector

Body Features


  • Boot Color : Blue
  • Boot Type : Bend Limiting
  • Connector Color : Blue
  • Epoxyless : No

Configuration Features


  • Endface Geometry : PC

Dimensions


  • Boot Length : 30.5 MM  [1.2 INCH ]
  • Compatible Fiber Diameter (MICM) : 125
  • Outside Cable Diameter (MM) : 1.6 - 2

Housing Features


  • Housing Color : Blue

Operation/Application


  • SECURE : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector Type : LC
  • Data Transmission Mode : Simplex
  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Singlemode
  • Pre-Polished : No
  • Product Type : Connector
Buy Now
Co Kit, Lc, Sm, Sim Tight Bulk Te Connectivity - 23R1570 - Newark, An Avnet Company
Chicago, IL, United States
Co Kit, Lc, Sm, Sim Tight Bulk Te Connectivity
23R1570
Co Kit, Lc, Sm, Sim Tight Bulk Te Connectivity 23R1570
CO KIT, LC, SM, SIM TIGHT BULK

CO KIT, LC, SM, SIM TIGHT BULK

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6828095-2 23R1570
Product Name LC Connectors Co Kit, Lc, Sm, Sim Tight Bulk Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details