TE Connectivity Data Bus Connectors 682615-000

Description
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 682615-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
682615-000
Data Bus Connectors 682615-000
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Socket

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet
Dk-621-0412-Us Raychem - Te Connectivity - 36AC7596 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0412-Us Raychem - Te Connectivity
36AC7596
Dk-621-0412-Us Raychem - Te Connectivity 36AC7596
DK-621-0412-US

DK-621-0412-US

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 682615-000 36AC7596
Product Name Data Bus Connectors Dk-621-0412-Us Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details