TE Connectivity Applicators 680588-3

Description
Contact Features Crimp Type : Tab-Lok Dimensions Insulation Crimp Width : 4.32 MM  [.17 INCH ] Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Tab-lok Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : Tab-Lok Dimensions Insulation Crimp Width : 4.32 MM  [.17 INCH ] Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Tab-lok Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 680588-3 - TE Connectivity
Berwyn, PA, United States
Applicators
680588-3
Applicators 680588-3
Contact Features Crimp Type : Tab-Lok Dimensions Insulation Crimp Width : 4.32 MM  [.17 INCH ] Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Tab-lok Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : Tab-Lok

Dimensions


  • Insulation Crimp Width : 4.32 MM  [.17 INCH ]
  • Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ]
  • Wire Crimp Width : 3.56 MM  [.14 INCH ]

Other


  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Tab-lok
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet
Crimpers, Applicators, Presses - 680588-3-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
680588-3-ND
Crimpers, Applicators, Presses 680588-3-ND
Tool

Tool

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 680588-3 680588-3-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1333281-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803199-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details