TE Connectivity Hand Crimping Tools 68026

Description
Other Crimp Form-Wire Barrel Type : Termi-Foil Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Termi-Foil Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 68026 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
68026
Hand Crimping Tools 68026
Other Crimp Form-Wire Barrel Type : Termi-Foil Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Termi-Foil
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 68026-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
68026-ND
Crimpers, Applicators, Presses 68026-ND
Hand Crimper Tool Terminals

Hand Crimper Tool Terminals

Buy Now Datasheet
THERMI-FOIL HAND CRIMPING TOOL - 70089951 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMI-FOIL HAND CRIMPING TOOL
70089951
THERMI-FOIL HAND CRIMPING TOOL 70089951
TERMI-FOIL® Hand Crimping Tool 68026 is designed to crimp the tab end of TERMI-FOIL® terminals and splices onto foil with a maximum thickness of 0.76 mm ? [0.020 in.]. This tool is a member of the CERTI-CRIMP® hand crimping tool family. The ratchet on these tools ensures full crimping of the product. Once engaged, the ratchet will not release until the handles have been FULLY closed.

TERMI-FOIL® Hand Crimping Tool 68026 is designed to crimp the tab end of TERMI-FOIL® terminals and splices onto foil with a maximum thickness of 0.76 mm ? [0.020 in.]. This tool is a member of the CERTI-CRIMP® hand crimping tool family. The ratchet on these tools ensures full crimping of the product. Once engaged, the ratchet will not release until the handles have been FULLY closed.

Supplier's Site
Daht Termi Foil; Crimp Tool Type Amp Te Connectivity - 07C8416 - Newark, An Avnet Company
Chicago, IL, United States
Daht Termi Foil; Crimp Tool Type Amp Te Connectivity
07C8416
Daht Termi Foil; Crimp Tool Type Amp Te Connectivity 07C8416
DAHT TERMI FOIL; Crimp Tool Type:Ratchet; For Use With:AMP TERMI-FOIL Terminals & Splices; Product Range:Te Connectivity / Amp 680; Crimp Size:22AWG to 8AWG RoHS Compliant: NA

DAHT TERMI FOIL; Crimp Tool Type:Ratchet; For Use With:AMP TERMI-FOIL Terminals & Splices; Product Range:Te Connectivity / Amp 680; Crimp Size:22AWG to 8AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 68026 68026-ND 70089951 07C8416
Product Name Hand Crimping Tools Crimpers, Applicators, Presses THERMI-FOIL HAND CRIMPING TOOL Daht Termi Foil; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Terminals General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803019-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1752057-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details