TE Connectivity Sealing Sleeves 680176-000

Description
Body Features Material Systems : No Primary Product Color : Blue Primary Product Material : Polyvinyl Fluoride Dimensions Product Length : 22.8 MM  [.9 INCH ] Sleeve Inside Diameter : 5.59 MM  [.22 INCH ] Product Type Features Sealing Sleeve Product Type : Dielectric Barrier
Request a Quote
Description
Body Features Material Systems : No Primary Product Color : Blue Primary Product Material : Polyvinyl Fluoride Dimensions Product Length : 22.8 MM  [.9 INCH ] Sleeve Inside Diameter : 5.59 MM  [.22 INCH ] Product Type Features Sealing Sleeve Product Type : Dielectric Barrier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - 680176-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
680176-000
Sealing Sleeves 680176-000
Body Features Material Systems : No Primary Product Color : Blue Primary Product Material : Polyvinyl Fluoride Dimensions Product Length : 22.8 MM  [.9 INCH ] Sleeve Inside Diameter : 5.59 MM  [.22 INCH ] Product Type Features Sealing Sleeve Product Type : Dielectric Barrier

Body Features


  • Material Systems : No
  • Primary Product Color : Blue
  • Primary Product Material : Polyvinyl Fluoride

Dimensions


  • Product Length : 22.8 MM  [.9 INCH ]
  • Sleeve Inside Diameter : 5.59 MM  [.22 INCH ]

Product Type Features


  • Sealing Sleeve Product Type : Dielectric Barrier
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 680176-000
Product Name Sealing Sleeves
Material Polyvinyl Fluoride
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0294356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 029595-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details