TE Connectivity Splices 680111-000

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 6.85 MM  [.27 INCH ] Product Length : 158 MM  [6.22 INCH ] Wire Size (MMSQ) : .75 - .14 Wire Size (AWG) : 18 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 6.85 MM  [.27 INCH ] Product Length : 158 MM  [6.22 INCH ] Wire Size (MMSQ) : .75 - .14 Wire Size (AWG) : 18 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 680111-000 - TE Connectivity
Berwyn, PA, United States
Splices
680111-000
Splices 680111-000
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 6.85 MM  [.27 INCH ] Product Length : 158 MM  [6.22 INCH ] Wire Size (MMSQ) : .75 - .14 Wire Size (AWG) : 18 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Compatible Insulation Diameter Range : 6.85 MM  [.27 INCH ]
  • Product Length : 158 MM  [6.22 INCH ]
  • Wire Size (MMSQ) : .75 - .14
  • Wire Size (AWG) : 18 - 26

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 680111-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details