TE Connectivity Splices 6801060003

Description
Body Features Primary Product Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Overall Product Length : 7.11 MM  [.28 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Overall Product Length : 7.11 MM  [.28 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 6801060003 - TE Connectivity
Berwyn, PA, United States
Splices
6801060003
Splices 6801060003
Body Features Primary Product Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Overall Product Length : 7.11 MM  [.28 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed

Dimensions


  • Barrel Inside Diameter : 2.54 MM  [.1 INCH ]
  • Overall Product Length : 7.11 MM  [.28 INCH ]
  • Wire Size (MMSQ) : 1.21 - 2.94
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2426 - 5874

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6801060003
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details