Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke
d, Extruded Polyalkene Hook Up Wire Wire Color : White with Red & Red Stripe
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter : 1.75 MM [.069 INCH ] Overall Outside Diameter : 2.26 MM [.089 INCH ] Strand Size (AWG) : 27 Wire Diameter : 2.26 MM [.089 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600
Other Wire Source : United States
Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Wire
Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Hook Up Wire Conductor Material : Tin-Coated Copper
- Hook Up Wire Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
- Hook Up Wire Wire Color : White with Red & Red Stripe
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter : 1.75 MM [.069 INCH ]
- Overall Outside Diameter : 2.26 MM [.089 INCH ]
- Strand Size (AWG) : 27
- Wire Diameter : 2.26 MM [.089 INCH ]
- Wire Size (MMSQ) : 2.08
- Wire Size (AWG) : 14
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
Other
- Wire Source : United States
Product Type Features
- Cable Style : Primary
- Hook Up Wire Cable Type : Spec 44
- Product Classification : Cable - High Performance - Spec 44, 55 & RCW
- Product Type : Wire
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 150