TE Connectivity Splices 680003-000

Description
Body Features Splice Features : Non-Serrated Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 3.94 MM  [.155 INCH ] Product Length : 120.65 MM  [4.75 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Splice Features : Non-Serrated Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 3.94 MM  [.155 INCH ] Product Length : 120.65 MM  [4.75 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 680003-000 - TE Connectivity
Berwyn, PA, United States
Splices
680003-000
Splices 680003-000
Body Features Splice Features : Non-Serrated Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range : 3.94 MM  [.155 INCH ] Product Length : 120.65 MM  [4.75 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Splice Features : Non-Serrated

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Compatible Insulation Diameter Range : 3.94 MM  [.155 INCH ]
  • Product Length : 120.65 MM  [4.75 INCH ]
  • Wire Size (MMSQ) : .5 - .14
  • Wire Size (AWG) : 20 - 26

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 680003-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details