TE Connectivity Power Cable Breakouts 679414-000

Description
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 3 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, AMERICAS, EMEA, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 3 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, AMERICAS, EMEA, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 679414-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
679414-000
Power Cable Breakouts 679414-000
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 3 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, AMERICAS, EMEA, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Configuration Features


  • Number of Branches/Legs : 3

Dimensions


  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Rating (KV) : ≤ 1

Other


  • Other Colors Available : No

Product Availability


  • Product Availability : ASIA, AMERICAS, EMEA, ANZPAC

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Planar
  • Component Design : Heat Shrink
  • Product Type : Cable Breakout Boot
  • Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Flammability : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 679414-000
Product Name Power Cable Breakouts
Sleeving Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Heat Shrink Boots - 015189-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0682984003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details