TE Connectivity Mechanical Connectors 679164-000

Description
Body Features Blocked : No Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Round, Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 2 Compatible Conductor Cross-Section Range (MMSQ) : 1.5 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Blocked : No Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Round, Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 2 Compatible Conductor Cross-Section Range (MMSQ) : 1.5 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 679164-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
679164-000
Mechanical Connectors 679164-000
Body Features Blocked : No Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Round, Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 2 Compatible Conductor Cross-Section Range (MMSQ) : 1.5 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Product Availability Product Availability : Worldwide

Body Features


  • Blocked : No
  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Sector, Solid, Round, Stranded
  • Primary Product Material : Brass

Configuration Features


  • Number of Bolts : 2
  • Visual Inspection : Yes

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 2
  • Compatible Conductor Cross-Section Range (MMSQ) : 1.5 - 6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 679164-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details