TE Connectivity Twisted Pair Cable 678663-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black & Red & White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.47 MM  [.058 INCH ] Outside Cable Diameter : 5.43 MM  [.214 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : .823 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black & Red & White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.47 MM  [.058 INCH ] Outside Cable Diameter : 5.43 MM  [.214 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : .823 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 678663-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
678663-000
Twisted Pair Cable 678663-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black & Red & White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.47 MM  [.058 INCH ] Outside Cable Diameter : 5.43 MM  [.214 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : .823 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Black & Red & White

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.47 MM  [.058 INCH ]
  • Outside Cable Diameter : 5.43 MM  [.214 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 678663-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G0121-3.00-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 165737-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0501253001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details