Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Brown
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter Range : 1.01 MM [.04 INCH ] Outside Cable Diameter : 1.27 MM [.05 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : MIL-DTL-22759 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Brown
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness (INCH) : .009
- Conductor Diameter Range : 1.01 MM [.04 INCH ]
- Outside Cable Diameter : 1.27 MM [.05 INCH ]
- Strand Size (AWG) : 32
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : MIL-DTL-22759
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]