TE Connectivity Splices 677182-000

Description
Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Description
Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 677182-000 - TE Connectivity
Berwyn, PA, United States
Splices
677182-000
Splices 677182-000
Usage Conditions Insulation Requirement : Fully Insulated

Usage Conditions


  • Insulation Requirement : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 677182-000
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details