Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
TE CONNECTIVITY ™
6766410-1 -- HEAVY DUTY POWER CONNECTORS
TE Connectivity ™
Heavy Duty Power Connectors
6766410-1
Description
Heavy Duty Power Connectors CONN SOCKET R/A SOLDER FLAT
VAST STOCK CO., LIMITED
Done
Description
Heavy Duty Power Connectors CONN SOCKET R/A SOLDER FLAT
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
6766410-1
Heavy Duty Power Connectors
6766410-1
Heavy Duty Power Connectors CONN SOCKET R/A SOLDER FLAT
Heavy Duty Power Connectors CONN SOCKET R/A SOLDER FLAT
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Power Connectors
Product Number
6766410-1
Product Name
Heavy Duty Power Connectors
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Plug connection 63 A
plug connection 63 a 4 pole and 5 pole
Specs
Device Type
Plug
Applications
Industrial
Current Rating
63 amps
View Details
SCHURTER Inc
Power Entry Connectors - Inlets, Outlets, Modules
4303.0032
Specs
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2
suppliers
TE Connectivity
Connectors Power
102241-3
View Details
Fargo Controls, Inc.
Value Line Connector
M12A5M4W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details