Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CONNECTORS
TE CONNECTIVITY
6754483-4 --
TE Connectivity
6754483-4
Description
Fiber Optic Plug Connector LC Simplex 125µm Beige
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Plug Connector LC Simplex 125µm Beige
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
A99601-ND
A99601-ND
Fiber Optic Plug Connector LC Simplex 125µm Beige
Fiber Optic Plug Connector LC Simplex 125µm Beige
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Connectors
Product Number
A99601-ND
Connector Type
LC
Fiber Application
Multimode
Fiber Type
Simplex
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Ferrule Converter, ST Termination to 11mm Standard Ferrule
77675
Specs
Connector / Adapter
Adapter
View Details
S.I. Tech, Inc.
Fiber Optic Connectors
8057
Specs
Connector / Adapter
Connector
Connector Type
Wang SMA
View Details
Smiths Interconnect, a Molex company
LightCONEX LC Series: Active blind-mate optical interconnect
Specs
Connector / Adapter
Connector
Fiber Type
Duplex
View Details
LEMO USA, Inc.
Hybrid Electrical-Fibre Optic Connector
3K.93C Series
Specs
Connector / Adapter
Connector
Fiber Application
Single Mode
Fiber Type
Duplex
View Details