TE Connectivity Power Cable Terminations 675377-007

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Italian Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Italian Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 675377-007 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
675377-007
Power Cable Terminations 675377-007
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : Italian Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 185 - 400
  • Compatible Insulation Diameter Range : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : Italian

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 340
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 675377-007
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 086833-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 1-2819073-7 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 151550-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 033017-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details