Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Flexible ETFE Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 665
Dimensions Cable Length : 15.24 M [50 FT ] Conductor Diameter Range : 8.38 MM [.33 INCH ] Outside Cable Diameter : 10.34 MM [.407 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 2
Electrical Characteristics Operating Voltage (VAC) : 600
Packaging Features Packaging Method : Reel
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Nickel-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 665
Dimensions
- Cable Length : 15.24 M [50 FT ]
- Conductor Diameter Range : 8.38 MM [.33 INCH ]
- Outside Cable Diameter : 10.34 MM [.407 INCH ]
- Strand Size (AWG) : 30
- Wire Size (AWG) : 2
Electrical Characteristics
- Operating Voltage (VAC) : 600
Packaging Features
Product Type Features
Usage Conditions
- Cable Type : CMC
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]