TE Connectivity Connector Backshells 672357-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 46 MM  [1.81 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS31001, AS31061, AS31011, AS31071 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Entry Size Code : 20 TE Connector Interface Code : 18 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 46 MM  [1.81 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS31001, AS31061, AS31011, AS31071 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Entry Size Code : 20 TE Connector Interface Code : 18 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 672357-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
672357-000
Connector Backshells 672357-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ] Product Length : 46 MM  [1.81 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS31001, AS31061, AS31011, AS31071 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Entry Size Code : 20 TE Connector Interface Code : 18 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 31.8 MM  [.01 - 1.25 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.7 MM  [.5 - .12 INCH ]
  • Product Length : 46 MM  [1.81 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS31001, AS31061, AS31011, AS31071

Operation/Application


  • Compatible With Connector Shell Size : 22

Other


  • Entry Size Code : 20
  • TE Connector Interface Code : 18

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR20AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr18Ab00-2220Ai Raychem - Te Connectivity - 36AC7559 - Newark, An Avnet Company
Chicago, IL, United States
Txr18Ab00-2220Ai Raychem - Te Connectivity
36AC7559
Txr18Ab00-2220Ai Raychem - Te Connectivity 36AC7559
TXR18AB00-2220AI

TXR18AB00-2220AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 672357-000 36AC7559
Product Name Connector Backshells Txr18Ab00-2220Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details