TE Connectivity
Connector Contacts
66741-7
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Tin-Lead
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Orientation : Right Angle
- Contact Type : Socket
- Contact Underplating Material : Copper
- Mating Tab Thickness : 2.67 MM [.105 INCH ]
- Mating Tab Width : 5.84 MM [.23 INCH ]
- Wire Contact Termination Area Plating Material : Tin-Lead
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ]
- Wire Size (MMSQ) : 5 - 6
- Wire Size (AWG) : 10
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66741-7 |
|
Product Name
|
Connector Contacts |
|
North American
|
10 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details