TE Connectivity Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity 66741-2.

Description
CONTACT, SOCKET, 10AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, SOCKET, 10AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity - 30AC5588 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
30AC5588
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity 30AC5588
CONTACT, SOCKET, 10AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES

CONTACT, SOCKET, 10AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5588
Product Name Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88356501 - Radwell International
Specs
Voltage Rating 45 volts
Current Rating 4.0 amps
View Details