TE Connectivity
Connector Contacts
66741-1
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 35
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Orientation : Right Angle
- Contact Type : Socket
- Contact Underplating Material : Copper
- Mating Tab Thickness : 2.67 MM [.105 INCH ]
- Mating Tab Width : 5.84 MM [.23 INCH ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ]
- Wire Size (MMSQ) : 5 - 6
- Wire Size (AWG) : 10
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66741-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
3 suppliers