TE Connectivity Docking Connectors 6674036-1

Description
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Tin Configuration Features Number of Power Positions : 2 Number of Rows : 8 Number of Signal Positions : 218 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .3 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Grounding Plate Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -50 - 85 DEGC  [-58 - 185 DEGF ]
Request a Quote
Description
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Tin Configuration Features Number of Power Positions : 2 Number of Rows : 8 Number of Signal Positions : 218 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .3 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Grounding Plate Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -50 - 85 DEGC  [-58 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 6674036-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
6674036-1
Docking Connectors 6674036-1
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Tin Configuration Features Number of Power Positions : 2 Number of Rows : 8 Number of Signal Positions : 218 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .3 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Grounding Plate Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -50 - 85 DEGC  [-58 - 185 DEGF ]

Body Features


  • Ground Plate Material : Copper Alloy
  • Ground Plate Plating Material : Tin

Configuration Features


  • Number of Power Positions : 2
  • Number of Rows : 8
  • Number of Signal Positions : 218
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7, .3
  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 0
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Plug
  • Ground Feature Type : Grounding Plate
  • Grounding Options : PCB Ground
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 1.7 MM  [.067 INCH ]

Usage Conditions


  • Operating Temperature Range : -50 - 85 DEGC  [-58 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6674036-1
Product Name Docking Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products