TE Connectivity Connector Contacts 66683-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Black Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM  [.085 INCH ] Termination Post & Tail Length : 9.4 MM  [.37 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Black Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM  [.085 INCH ] Termination Post & Tail Length : 9.4 MM  [.37 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 66683-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
66683-4
Connector Contacts 66683-4
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Black Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM  [.085 INCH ] Termination Post & Tail Length : 9.4 MM  [.37 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ]
  • Wire Size (MMSQ) : .08 - .2
  • Wire Size (AWG) : 28 - 24

Identification Marking


  • Contact Color Code : Black

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
  • Termination Post & Tail Diameter : 2.16 MM  [.085 INCH ]
  • Termination Post & Tail Length : 9.4 MM  [.37 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector; Socket; 28 to 24 AWG; Crimp; 0.06 in.; Gold (30); 20; Standard - 70086279 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Socket; 28 to 24 AWG; Crimp; 0.06 in.; Gold (30); 20; Standard
70086279
D-Sub Connector; Socket; 28 to 24 AWG; Crimp; 0.06 in.; Gold (30); 20; Standard 70086279
HDP-20 Series Subminiature and Microminiature Standard Cable D Connectors, 20 Contact Size Pin Diameter: 0.040". Materials: Pins — brass; Sockets — phosphor bronze. Gold flash over nickel contact termination area plating

HDP-20 Series Subminiature and Microminiature Standard Cable D Connectors, 20 Contact Size
Pin Diameter: 0.040". Materials: Pins — brass; Sockets — phosphor bronze.
Gold flash over nickel contact termination area plating

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 66683-4 70086279
Product Name Connector Contacts D-Sub Connector; Socket; 28 to 24 AWG; Crimp; 0.06 in.; Gold (30); 20; Standard
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details