TE Connectivity Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 66602-2.

Description
CONTACT, PIN, 18-14AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:M SERIES, CPC CONNECTORS; CONTACT SIZE:16 ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, PIN, 18-14AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:M SERIES, CPC CONNECTORS; CONTACT SIZE:16 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 26AC8520 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
26AC8520
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 26AC8520
CONTACT, PIN, 18-14AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:M SERIES, CPC CONNECTORS; CONTACT SIZE:16 ROHS COMPLIANT: YES

CONTACT, PIN, 18-14AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:M SERIES, CPC CONNECTORS; CONTACT SIZE:16 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8520
Product Name Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details