TE Connectivity Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity 66601-2.

Description
CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 29AC0833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity
29AC0833
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity 29AC0833
CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES

CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC0833
Product Name Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details