TE Connectivity Product Range Amp Te Connectivity 66598-1.

Description
Product Range:AMP Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC Connectors, M Series Connectors; Contact Material:Brass RoHS Compliant: No
Description
Product Range:AMP Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC Connectors, M Series Connectors; Contact Material:Brass RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0831
Product Range Amp Te Connectivity 29AC0831
Product Range:AMP Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC Connectors, M Series Connectors; Contact Material:Brass RoHS Compliant: No

Product Range:AMP Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC Connectors, M Series Connectors; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC0831
Product Name Product Range Amp Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241388-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details