TE Connectivity Product Range Amp Te Connectivity 66597-2.

Description
Product Range:Type III+ Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Description
Product Range:Type III+ Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0830 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0830
Product Range Amp Te Connectivity 29AC0830
Product Range:Type III+ Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Product Range:Type III+ Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC0830
Product Name Product Range Amp Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details