TE Connectivity Connector Contacts 66590-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 1.02 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1 - 3 MICM  [40 - 118 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 1.02 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1 - 3 MICM  [40 - 118 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 66590-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
66590-1
Connector Contacts 66590-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 1.02 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1 - 3 MICM  [40 - 118 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Semi-Bright
  • Contact Mating Area Plating Material Thickness : 1.02 MICM  [40 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Socket
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 1 - 3 MICM  [40 - 118 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Buy Now
Multimate Contact; Socket; Tin; 18 to 16 AWG; Brass; 16; Commercial; Crimp Wire - 70083213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimate Contact; Socket; Tin; 18 to 16 AWG; Brass; 16; Commercial; Crimp Wire
70083213
Multimate Contact; Socket; Tin; 18 to 16 AWG; Brass; 16; Commercial; Crimp Wire 70083213
Multimate Contact, 18 to 16 AWG Wire Range, Brass Contact Material Material: Copper alloy. Contact Size: 16. Pin Diameter: 0.062" (1.57 mm). Test Current: 13 amperes. Contact type is signal.

Multimate Contact, 18 to 16 AWG Wire Range, Brass Contact Material
Material: Copper alloy. Contact Size: 16. Pin Diameter: 0.062" (1.57 mm). Test Current: 13 amperes.
Contact type is signal.

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 66590-1 70083213
Product Name Connector Contacts Multimate Contact; Socket; Tin; 18 to 16 AWG; Brass; 16; Commercial; Crimp Wire
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details