TE Connectivity
Connector Contacts
66570-2
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Solder Termination Post & Tail Diameter : 2.16 MM [.085 INCH ] Termination Post & Tail Length : 9.91 MM [.39 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Solder Termination Post & Tail Diameter : 2.16 MM [.085 INCH ] Termination Post & Tail Length : 9.91 MM [.39 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Solder Termination Post & Tail Diameter : 2.16 MM [.085 INCH ] Termination Post & Tail Length : 9.91 MM [.39 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3.1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Wire Size (MMSQ) : .8 - .9
- Wire Size (AWG) : 18
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Solder
- Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
- Termination Post & Tail Length : 9.91 MM [.39 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66570-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details