CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:M SERIES, CPC CONNECTORS; CONTACT SIZE:16 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 30AC5585 |
| Product Name | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | CRIMP |