TE Connectivity Backplane Connectors 6651938-1

Description
TA CONN,SKT
Request a Quote Datasheet
Description
TA CONN,SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 6651938-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6651938-1
Backplane Connectors 6651938-1
TA CONN,SKT

TA CONN,SKT

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1162578-6651938-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1162578-6651938-1
Connectors, Interconnects - Backplane Connectors - Specialized 1162578-6651938-1
Win Source Part Number: 1162578-6651938-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MINIPAK Number of Positions: 26 Color: Black Features: Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Package: Tray Material Flammability Rating: UL94 V-0 Standard Package: 252 Contact Layout, Typical: 24 Signal, 2 Power Mounting Type: Through Hole Alternative Parts (Cross-Reference): 376-0080-11200A; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-6651938-1,-6651 938-1-SI,376-0080-11 200A,-376-0080-11200 A-SI-ND,A108379,-376 -0080-11200A-SI Base Product Number: 6651938

Win Source Part Number: 1162578-6651938-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MINIPAK
Number of Positions: 26
Color: Black
Features: Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Material Flammability Rating: UL94 V-0
Standard Package: 252
Contact Layout, Typical: 24 Signal, 2 Power
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 376-0080-11200A;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-6651938-1,-6651938-1-SI,376-0080-11200A,-376-0080-11200A-SI-ND,A108379,-376-0080-11200A-SI
Base Product Number: 6651938

Buy Now Datasheet
376-0080-11200A=Ta Conn,skt Amp - Te Connectivity - 75AC9928 - Newark, An Avnet Company
Chicago, IL, United States
376-0080-11200A=Ta Conn,skt Amp - Te Connectivity
75AC9928
376-0080-11200A=Ta Conn,skt Amp - Te Connectivity 75AC9928
376-0080-11200A=TA CONN,SKT

376-0080-11200A=TA CONN,SKT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6651938-1 1162578-6651938-1 75AC9928
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized 376-0080-11200A=Ta Conn,skt Amp - Te Connectivity
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 114916P2-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers