TE Connectivity ™ Backplane Connectors - 6651761-1 6651761-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056946-6651761-1 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056946-6651761-1 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 6651761-1 - 056946-6651761-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6651761-1
056946-6651761-1
Backplane Connectors - 6651761-1 056946-6651761-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056946-6651761-1 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056946-6651761-1
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Electronic Connector - 407-6651761-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-6651761-1
Electronic Connector 407-6651761-1
CONN,PIN, IN-LINE QUADPOWER Product overview: 6651761-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6651761-1 can be used for catalog matching and distributor lookup.

CONN,PIN, IN-LINE QUADPOWER Product overview: 6651761-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6651761-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 056946-6651761-1 407-6651761-1
Product Name Backplane Connectors - 6651761-1 Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details