Body Features Primary Product Color : Black
Configuration Features Number of Dual Positions : 2 Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3, 35 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Phosphor Bronze Alloy Power Contact Plating Material : Select Gold Signal Contact Material : Phosphor Bronze Alloy Signal Contact Plating Material : Gold
Dimensions Connector Height : 15 MM [.591 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Power Contact Centerline (INCH) : .508
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (V) : 250
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 192
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mates With : Bus Bar Tab, PCB Edge Card Connector System : Board-to-Board
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.08 MM , 4.24 MM [.2 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Dual Positions : 2
- Number of Positions : 12
- Number of Power Positions : 4
- Number of Signal Positions : 8
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3, 35
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- Power Contact Base Material : Phosphor Bronze Alloy
- Power Contact Plating Material : Select Gold
- Signal Contact Material : Phosphor Bronze Alloy
- Signal Contact Plating Material : Gold
Dimensions
- Connector Height : 15 MM [.591 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Power Contact Centerline (INCH) : .508
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (V) : 250
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Alignment : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 192
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Receptacle
- Connector Mates With : Bus Bar Tab, PCB Edge Card
- Connector System : Board-to-Board
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 5.08 MM , 4.24 MM [.2 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]