TE Connectivity Connector Hardware 6650680-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Product Type Features Connector Hardware Accessory Type : Locking Module Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Product Type Features Connector Hardware Accessory Type : Locking Module Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 6650680-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
6650680-1
Connector Hardware 6650680-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Product Type Features Connector Hardware Accessory Type : Locking Module Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Product Type Features


  • Connector Hardware Accessory Type : Locking Module
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6650680-1
Product Name Connector Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details