TE Connectivity
Connector Contacts
66506-8
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
-
TE Connectivity
-
Allied Electronics, Inc.
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
- PCB Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
66506-8 |
70087424 |
|
Product Name
|
Connector Contacts |
PIN CONTACT, 20 DF |
|
Features
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
10 to 24 AWG
International
0.2500 to 6 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details