D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:24AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 29AC0826 |
| Product Name | D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity |
| Type | Contact |