TE Connectivity
Connector Contacts
66505-8
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Blue
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Blue
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Blue
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1.2
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Size : Size 20
- Contact Type : Socket
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions
- Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ]
- Wire Size (MMSQ) : .08 - .2
- Wire Size (AWG) : 28 - 24
Identification Marking
- Contact Color Code : Blue
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66505-8 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Unplated
Features
RoHS; Insulated
North American
14 to 18 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details