TE Connectivity Contact, Socket, 24-20Awg, Crimp, Full Reel; For Use With Amp Te Connectivity 66504-3.

Description
CONTACT, SOCKET, 24-20AWG, CRIMP, FULL REEL; FOR USE WITH:CPC CONNECTORS, AMPLIMITE HDP-20; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; CONTACT TYPE:STAMPED ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, SOCKET, 24-20AWG, CRIMP, FULL REEL; FOR USE WITH:CPC CONNECTORS, AMPLIMITE HDP-20; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; CONTACT TYPE:STAMPED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp, Full Reel; For Use With Amp Te Connectivity - 26AC8518 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp, Full Reel; For Use With Amp Te Connectivity
26AC8518
Contact, Socket, 24-20Awg, Crimp, Full Reel; For Use With Amp Te Connectivity 26AC8518
CONTACT, SOCKET, 24-20AWG, CRIMP, FULL REEL; FOR USE WITH:CPC CONNECTORS, AMPLIMITE HDP-20; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; CONTACT TYPE:STAMPED ROHS COMPLIANT: YES

CONTACT, SOCKET, 24-20AWG, CRIMP, FULL REEL; FOR USE WITH:CPC CONNECTORS, AMPLIMITE HDP-20; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; CONTACT TYPE:STAMPED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26AC8518
Product Name Contact, Socket, 24-20Awg, Crimp, Full Reel; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details